Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 3RL470M-5-S

Description
Win Source Part Number: 1361248-3RL470M-5-S Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-5S Product Status: Active Package / Case: 3-SMD Cylinder Square End Mounting Type: Surface Mount HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 3 Fail Short: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361248-3RL470M-5-S Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-5S Product Status: Active Package / Case: 3-SMD Cylinder Square End Mounting Type: Surface Mount HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 3 Fail Short: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361248-3RL470M-5-S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361248-3RL470M-5-S
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361248-3RL470M-5-S
Win Source Part Number: 1361248-3RL470M-5-S Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-5S Product Status: Active Package / Case: 3-SMD Cylinder Square End Mounting Type: Surface Mount HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 3 Fail Short: No

Win Source Part Number: 1361248-3RL470M-5-S
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 3R-5S
Product Status: Active
Package / Case: 3-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 470 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 3
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-3RL470M-5-STR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-3RL470M-5-STR-ND
Gas Discharge Tube Arresters (GDT) 13-3RL470M-5-STR-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361248-3RL470M-5-S 13-3RL470M-5-STR-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details
Two Terminal Mini Gas Plasma Arresters - CG5145L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 174 volts
View Details
2 suppliers