Manufacturer: Yageo
Win Source Part Number: 1334754-390KD14
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bag
Number of Circuits: 1
Standard Package: 400
Mounting: Through Hole
Capacitance @ Frequency: 5100 pF @ 1 kHz
Varistor Voltage (Min): 35 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 43 V
Current - Surge: 2 kA
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 13J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 13-390KD14
RoHS Status: ROHS3 Compliant
VARISTORS ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334754-390KD14 | 61AK2788 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistors Rohs Compliant Yageo |
| RoHS Compliant | RoHS | RoHS |