Manufacturer: Yageo
Win Source Part Number: 1334747-361KD14J
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 300
Mounting: Through Hole
Capacitance @ Frequency: 560 pF @ 1 kHz
Varistor Voltage (Min): 324 V
Varistor Voltage (Typ): 360 V
Varistor Voltage (Max): 396 V
Current - Surge: 6 kA
Maximum AC Volts: 230 V
Maximum DC Volts: 300 V
Energy: 130J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8533.40.4000
Other Part Number: 13-361KD14J
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334747-361KD14J |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | Disc 14mm |