Manufacturer: Yageo Nexensos
Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Termination: PC Pins
Package: Bulk
Temperature Coefficient: 3850ppm/°C
Resistance Tolerance: ±0.06%
Accuracy: ±0.15°C
Operating Temperature: -50°C ~ 300°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Resistance @ 0°C: 1 kOhms
RTD Material: Platinum (Pt)
| Win Source Electronics | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 32208572 |
| Product Name | Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) |
| Element Material | Platinum |