Yageo USA Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) 32207690

Description
Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy: ±0.3°C Operating Temperature: -70°C ~ 500°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)
Request a Quote Datasheet
Description
Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy: ±0.3°C Operating Temperature: -70°C ~ 500°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) - 32207690 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
32207690
Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) 32207690
Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy: ±0.3°C Operating Temperature: -70°C ~ 500°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)

Manufacturer: Yageo Nexensos
Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Termination: PC Pins
Package: Bulk
Temperature Coefficient: 3850ppm/°C
Resistance Tolerance: ±0.12%
Accuracy: ±0.3°C
Operating Temperature: -70°C ~ 500°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Resistance @ 0°C: 100 Ohms
RTD Material: Platinum (Pt)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RTD Temperature Probes
Product Number 32207690
Product Name Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

DARTs Series 850C Platinum RTD 200 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Element Material Platinum
Reference Resistance 200 Ohms; 500 Ohms; 1000 Ohms
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details