Manufacturer: Yageo Nexensos
Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Termination: SMD (SMT) Tabs
Temperature Coefficient: 3850ppm/°C
Resistance Tolerance: ±0.12%
Operating Temperature: -50°C ~ 130°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Resistance @ 0°C: 1 kOhms
RTD Material: Platinum (Pt)
Accuracy: ±0.3°C
| Win Source Electronics | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 32207595 |
| Product Name | Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) |
| Element Material | Platinum |