Yageo USA Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) 32207502

Description
Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination Style: PC Pins Package: Bulk Operating Temperature: -196°C ~ 150°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @ 0°C: 1 kOhms RTD Material: Platinum (Pt)
Request a Quote Datasheet
Description
Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination Style: PC Pins Package: Bulk Operating Temperature: -196°C ~ 150°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @ 0°C: 1 kOhms RTD Material: Platinum (Pt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) - 32207502 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
32207502
Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) 32207502
Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination Style: PC Pins Package: Bulk Operating Temperature: -196°C ~ 150°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @ 0°C: 1 kOhms RTD Material: Platinum (Pt)

Manufacturer: Yageo Nexensos
Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Termination Style: PC Pins
Package: Bulk
Operating Temperature: -196°C ~ 150°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Resistance @ 0°C: 1 kOhms
RTD Material: Platinum (Pt)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RTD Temperature Probes
Product Number 32207502
Product Name Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for RTDs (T3) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details
RTD Probes - 20034645-00 - TE Connectivity
Specs
Element Material Copper
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details