The 1360986-301KD20 is a Metal Oxide Varistor (MOV) designed for circuit protection applications. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS and halogen-free standards. This varistor features a maximum AC voltage rating of 190V and a maximum DC voltage rating of 250V, with a varistor voltage range from 270V to 330V. It can handle surge currents up to 6.5 kA and has an energy absorption capability of 136J. This component is suitable for protecting transistors, diodes, integrated circuits, and other semiconductor devices from transient over-voltage events. It is particularly applicable in consumer electronics, industrial electronics, and electronic home appliances. The part is packaged in bulk and has a disc diameter of 20mm, making it suitable for through-hole mounting. The device meets MSL level 1, indicating it can withstand unlimited exposure to moisture.
Win Source Part Number: 1360986-301KD20
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 20D
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 1300 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 190 V
Maximum DC Volts: 250 V
Varistor Voltage (Min): 270 V
Varistor Voltage (Typ): 300 V
Varistor Voltage (Max): 330 V
Current - Surge: 6.5 kA
Energy: 136J
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360986-301KD20 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm |