Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount
Manufacturer: Yageo
Win Source Part Number: 855016-2RP090M-8-S
Series: 2R-8x6
Features: Gas Discharge Tube 90 V 2 Pole
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8541.10.0080
Other Part Number: 13-2RP090M-8-STR, 13-2RP090M-8-SDKR, 13-2RP090M-8-SCT
GAS DISCHARGE TUBE, 90V, 20KA, SMD; Product Range:2R-8x6S Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
GAS DISCHARGE TUBE, 90V, 20KA, SMD; Product Range:2R-8x6S Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 13-2RP090M-8-STR-ND | 13-2RP090M-8-SCT-ND | 855016-2RP090M-8-S | 57AK7336 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - 2RP090M-8-S | Gas Discharge Tube, 90V, 20Ka, Smd; Product Range Yageo |
| Application | Industrial | Industrial |