Yageo USA Gas Discharge Tube Arresters (GDT) 2RM600M-8

Description
Gas Discharge Tube 600V 10000A (10kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 10000A (10kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-2RM600M-8TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RM600M-8TR-ND
Gas Discharge Tube Arresters (GDT) 13-2RM600M-8TR-ND
Gas Discharge Tube 600V 10000A (10kA) ±20% 2 Pole User Defined

Gas Discharge Tube 600V 10000A (10kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RM600M-8CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RM600M-8CT-ND
Gas Discharge Tube Arresters (GDT) 13-2RM600M-8CT-ND
GDT 600V 10000A 2 POLE

GDT 600V 10000A 2 POLE

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RM600M-8DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RM600M-8DKR-ND
Gas Discharge Tube Arresters (GDT) 13-2RM600M-8DKR-ND
GDT 600V 10000A 2 POLE

GDT 600V 10000A 2 POLE

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361246-2RM600M-8 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361246-2RM600M-8
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361246-2RM600M-8
Win Source Part Number: 1361246-2RM600M-8 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x6 Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 600 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361246-2RM600M-8
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-8x6
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 600 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-2RM600M-8TR-ND 13-2RM600M-8CT-ND 1361246-2RM600M-8
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-60-SM-RP-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
2 suppliers
Y08JS-Series Two Electrode Gas Tube Arrester - Y08JS-90A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details