GDT 470V 10000A 2 POLE SMD
Gas Discharge Tube 470V 10000A (10kA) ±20% 2 Pole Surface Mount
GDT 470V 10000A 2 POLE SMD
Win Source Part Number: 1361277-2RM470M-8-S
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-8x6
Product Status: Active
Package / Case: 2-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 470 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 2
Fail Short: No
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 13-2RM470M-8-SDKR-ND | 13-2RM470M-8-STR-ND | 1361277-2RM470M-8-S |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |