Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 2RM470L-8/B

Description
Win Source Part Number: 1361194-2RM470L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x6 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361194-2RM470L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x6 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361194-2RM470L-8/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361194-2RM470L-8/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361194-2RM470L-8/B
Win Source Part Number: 1361194-2RM470L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x6 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361194-2RM470L-8/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-8x6
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 470 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RM470L-8/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RM470L-8/B-ND
Gas Discharge Tube Arresters (GDT) 13-2RM470L-8/B-ND
Gas Discharge Tube 470V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 470V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gdt, 470V, 10Ka, Axial Leaded Rohs Compliant Yageo - 61AK2954 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 470V, 10Ka, Axial Leaded Rohs Compliant Yageo
61AK2954
Gdt, 470V, 10Ka, Axial Leaded Rohs Compliant Yageo 61AK2954
GDT, 470V, 10KA, AXIAL LEADED ROHS COMPLIANT: YES

GDT, 470V, 10KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361194-2RM470L-8/B 13-2RM470L-8/B-ND 61AK2954
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 470V, 10Ka, Axial Leaded Rohs Compliant Yageo
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2015-50-SMH-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details
GP S.A. STANDARD NOMINAL - CG82.5LTR - Littelfuse, Inc.
Specs
Capacitance Range 1 pF
Rated Voltage 3000 volts
Rated Current 3 amps
View Details
2 suppliers