Yageo USA Gas Discharge Tube Arresters (GDT) 2RM300L-8/B

Description
Gas Discharge Tube 300V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-2RM300L-8/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RM300L-8/B-ND
Gas Discharge Tube Arresters (GDT) 13-2RM300L-8/B-ND
Gas Discharge Tube 300V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 300V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361232-2RM300L-8/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361232-2RM300L-8/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361232-2RM300L-8/B
Win Source Part Number: 1361232-2RM300L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x6 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 300 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361232-2RM300L-8/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-8x6
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 300 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-2RM300L-8/B-ND 1361232-2RM300L-8/B
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
3YO6-Series Three Electrode Gas Tube Arrester - 3Y06-230A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details