GDT, 90V, 10KA, 2 TERMINAL SMD; Product Range:2R-8*6/S Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gas Discharge Tubes (GDT) |
| Product Number | 29AH1775 |
| Product Name | Gdt, 90V, 10Ka, 2 Terminal Smd; Product Range Yageo |
| Package Type | Surface Mount |