GDT 800V 5000A 1 POLE SMD
Gas Discharge Tube 800V 5000A (5kA) ±20% 1 Pole Surface Mount
GDT 800V 5000A 1 POLE SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 13-2RL800M-6DKR-ND | 13-2RL800M-6TR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |