Yageo USA Gas Discharge Tube Arresters (GDT) 2RL470L-5/B

Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-2RL470L-5/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL470L-5/B-ND
Gas Discharge Tube Arresters (GDT) 13-2RL470L-5/B-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361225-2RL470L-5/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361225-2RL470L-5/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361225-2RL470L-5/B
Win Source Part Number: 1361225-2RL470L-5/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-5 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361225-2RL470L-5/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-5
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 470 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-2RL470L-5/B-ND 1361225-2RL470L-5/B
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-09-C10LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, Radial Bend
Rated Current 10000 amps
View Details
3H-Series Three Electrode Gas Tube Arrester - 3H-90J1F5 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details