Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 2RL2000L-8/B

Description
Win Source Part Number: 1361249-2RL2000L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x8 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361249-2RL2000L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x8 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361249-2RL2000L-8/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361249-2RL2000L-8/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361249-2RL2000L-8/B
Win Source Part Number: 1361249-2RL2000L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-8x8 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361249-2RL2000L-8/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-8x8
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 2000 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RL2000L-8/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL2000L-8/B-ND
Gas Discharge Tube Arresters (GDT) 13-2RL2000L-8/B-ND
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361249-2RL2000L-8/B 13-2RL2000L-8/B-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA SQ4 CMS Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details