Yageo USA Gas Discharge Tube Arresters (GDT) 2RL090M-6

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-2RL090M-6TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL090M-6TR-ND
Gas Discharge Tube Arresters (GDT) 13-2RL090M-6TR-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RL090M-6CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL090M-6CT-ND
Gas Discharge Tube Arresters (GDT) 13-2RL090M-6CT-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RL090M-6DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL090M-6DKR-ND
Gas Discharge Tube Arresters (GDT) 13-2RL090M-6DKR-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2RL090M-6
855014-2RL090M-6
Gas Discharge Tube Arresters (GDT) - 2RL090M-6 855014-2RL090M-6
Manufacturer: Yageo Win Source Part Number: 855014-2RL090M-6 Series: 2R-6 Features: Gas Discharge Tube 90 V 2 Pole Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.30.8000 Other Part Number: YAG6758CT, YAG6758DKR, YAG6758TR

Manufacturer: Yageo
Win Source Part Number: 855014-2RL090M-6
Series: 2R-6
Features: Gas Discharge Tube 90 V 2 Pole
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.30.8000
Other Part Number: YAG6758CT, YAG6758DKR, YAG6758TR

Buy Now Datasheet
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo - 29AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo
29AH1773
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo 29AH1773
GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-6 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes

GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-6 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes

Supplier's Site
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo - 57AK7318 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo
57AK7318
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo 57AK7318
GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-6 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-6 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo - 57AK7319 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo
57AK7319
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo 57AK7319
GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-6 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-6 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-2RL090M-6TR-ND 13-2RL090M-6CT-ND 855014-2RL090M-6 29AH1773
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2RL090M-6 Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3208926 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Y05-Series Two Electrode Gas Tube Arrester - Y05-600A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 495-76122-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers