Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 2RL090M-5

Description
Win Source Part Number: 1361208-2RL090M-5 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-5 Package: Tape & Reel Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 90 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361208-2RL090M-5 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-5 Package: Tape & Reel Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 90 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361208-2RL090M-5 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361208-2RL090M-5
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361208-2RL090M-5
Win Source Part Number: 1361208-2RL090M-5 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-5 Package: Tape & Reel Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 90 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361208-2RL090M-5
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-5
Package: Tape & Reel
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 90 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo - 29AH1772 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo
29AH1772
Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo 29AH1772
GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-5 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes

GDT, 90V, 5KA, 2 TERMINAL SMD; Product Range:2R-5 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361208-2RL090M-5 29AH1772
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gdt, 90V, 5Ka, 2 Terminal Smd; Product Range Yageo
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA SQ4 CMS Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details