Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 2RL075M-5

Description
Win Source Part Number: 1002400-2RL075M-5 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2R-5 Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 2-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: YAGEO Other Names: 13-2RL075M-5TR
Request a Quote Datasheet
Description
Win Source Part Number: 1002400-2RL075M-5 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2R-5 Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 2-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: YAGEO Other Names: 13-2RL075M-5TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1002400-2RL075M-5
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1002400-2RL075M-5
Win Source Part Number: 1002400-2RL075M-5 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2R-5 Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 2-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: YAGEO Other Names: 13-2RL075M-5TR

Win Source Part Number: 1002400-2RL075M-5
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2R-5
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Package / Case: 2-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: YAGEO
Other Names: 13-2RL075M-5TR

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RL075M-5TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL075M-5TR-ND
Gas Discharge Tube Arresters (GDT) 13-2RL075M-5TR-ND
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RL075M-5DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL075M-5DKR-ND
Gas Discharge Tube Arresters (GDT) 13-2RL075M-5DKR-ND
GDT 75V 5000A 2 POLE SMD

GDT 75V 5000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-2RL075M-5CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL075M-5CT-ND
Gas Discharge Tube Arresters (GDT) 13-2RL075M-5CT-ND
GDT 75V 5000A 2 POLE SMD

GDT 75V 5000A 2 POLE SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1002400-2RL075M-5 13-2RL075M-5TR-ND 13-2RL075M-5DKR-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount Surface Mount; 2-SMD Cylinder Square End Surface Mount; 2-SMD Cylinder Square End
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 118-2019-23-SMH-LF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; Disc 10.00mm Tabbed SMD
Rated Current 20000 amps
View Details
2 suppliers
Two Terminal Heavy Duty Gas Plasma Arresters - CG2600LSNTR - Littelfuse, Inc.
Specs
Capacitance Range 1 pF
Rated Voltage 720 volts
Rated Voltage 150 volts
View Details