Yageo USA Gas Discharge Tube Arresters (GDT) 2RK600M-4

Description
Gas Discharge Tube 600V 3000A (3kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 3000A (3kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-2RK600M-4TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RK600M-4TR-ND
Gas Discharge Tube Arresters (GDT) 13-2RK600M-4TR-ND
Gas Discharge Tube 600V 3000A (3kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 600V 3000A (3kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361278-2RK600M-4 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361278-2RK600M-4
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361278-2RK600M-4
Win Source Part Number: 1361278-2RK600M-4 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-4 Product Status: Active Package / Case: 2-SMD Cylinder Square End Mounting Type: Surface Mount HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 600 V Impulse Discharge Current (8/20µs): 3000A (3kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361278-2RK600M-4
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-4
Product Status: Active
Package / Case: 2-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 600 V
Impulse Discharge Current (8/20µs): 3000A (3kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube, 600V, 3Ka Rohs Compliant Yageo - 55AJ3698 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 600V, 3Ka Rohs Compliant Yageo
55AJ3698
Gas Discharge Tube, 600V, 3Ka Rohs Compliant Yageo 55AJ3698
GAS DISCHARGE TUBE, 600V, 3KA ROHS COMPLIANT: YES

GAS DISCHARGE TUBE, 600V, 3KA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-2RK600M-4TR-ND 1361278-2RK600M-4 55AJ3698
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 600V, 3Ka Rohs Compliant Yageo
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details