Win Source Part Number: 1361192-2RK075M-4
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-4
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 75 V
Impulse Discharge Current (8/20µs): 3000A (3kA)
Number of Poles: 2
Fail Short: No
Gas Discharge Tube 75V 3000A (3kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 75V 3000A (3kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 75V 3000A (3kA) ±20% 2 Pole Surface Mount
GDT, 75V, 3KA, 2 TERMINAL SMD; Product Range:2R-4 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes
GDT, 75V, 3KA, 2 TERMINAL SMD; Product Range:2R-4 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes
GDT, 75V, 3KA, 2 TERMINAL SMD; Product Range:2R-4 Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1361192-2RK075M-4 | 13-2RK075M-4CT-ND | 13-2RK075M-4TR-ND | 29AH1770 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gdt, 75V, 3Ka, 2 Terminal Smd; Product Range Yageo |
| Application | Industrial | Industrial |