The 1360988-271KD10 is a Metal Oxide Varistor (MOV) designed for circuit protection against transient voltage spikes. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS and halogen-free standards. This varistor features a varistor voltage of 270V (typical), with a maximum voltage of 297V and a minimum of 243V. It can handle surge currents up to 3.5 kA and has an energy absorption capability of 37J. The device is packaged in a 10mm disc form factor and is suitable for through-hole mounting. It meets MSL level 1, indicating it is suitable for unlimited floor life. Applications include protection for semiconductors, consumer electronics, and industrial equipment.
Win Source Part Number: 1360988-271KD10
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 370 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 3.5 kA
Energy: 37J
VARISTOR, MOV, 455V, DISC 10MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360988-271KD10 | 61AK2751 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 455V, Disc 10Mm Rohs Compliant Yageo |
| Package | Disc 10mm |