KEMET Electronics Corporation M12 Steel Washer, Alu Elec Capacitor; Accessory Type Kemet 2353

Description
M12 STEEL WASHER, ALU ELEC CAPACITOR; Accessory Type:M12 Steel Washer; Clip Diameter:-; Product Range:Mounting Kits; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
M12 STEEL WASHER, ALU ELEC CAPACITOR; Accessory Type:M12 Steel Washer; Clip Diameter:-; Product Range:Mounting Kits; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Steel Washer, Alu Elec Capacitor; Accessory Type Kemet - 99AC7082 - Newark, An Avnet Company
Chicago, IL, United States
M12 Steel Washer, Alu Elec Capacitor; Accessory Type Kemet
99AC7082
M12 Steel Washer, Alu Elec Capacitor; Accessory Type Kemet 99AC7082
M12 STEEL WASHER, ALU ELEC CAPACITOR; Accessory Type:M12 Steel Washer; Clip Diameter:-; Product Range:Mounting Kits; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

M12 STEEL WASHER, ALU ELEC CAPACITOR; Accessory Type:M12 Steel Washer; Clip Diameter:-; Product Range:Mounting Kits; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99AC7082
Product Name M12 Steel Washer, Alu Elec Capacitor; Accessory Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details