Thick film process resistor arrays. 4 isolated resistors per array. Supplied on a 7 Inch reel of 5000 pieces
Resistance = 100kOhms
Number of Resistors = 4
Package/Case = 1206 (3216M)
Power Rating = 1/16W
Termination Style = Concave
Tolerance = ±5%
Case Style = Moulded
Power Rating per Resistor = 1/16W
Circuit Designator = ISOL
Length = 3.2mm
RS Components, Ltd. | |
---|---|
Product Category | Resistor, Capacitor Networks |
Product Number | 6186790 |
Configuration | Chip Array |