Manufacturer: Yageo
Win Source Part Number: 1334752-220KD07
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1,000
Mounting: Through Hole
Capacitance @ Frequency: 2300 pF @ 1 kHz
Varistor Voltage (Min): 19.5 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 26 V
Current - Surge: 250 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 1.1J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 7mm
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8533.40.4000
Other Part Number: 13-220KD07
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334752-220KD07 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | Disc 7mm |