KEMET Electronics Corporation Ceramic Capacitors 20HV11B102MN

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8879-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8879-ND
Ceramic Capacitors 399-8879-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R Radial

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
2000V 0.001uF Capacitor
60-20HV11B102MN
2000V 0.001uF Capacitor 60-20HV11B102MN
2000V 0.001uF X7R Ceramic Capacitor, Radial, 200°C Product overview: 20HV11B102MN from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20HV11B102MN can be used for catalog matching and distributor lookup.

2000V 0.001uF X7R Ceramic Capacitor, Radial, 200°C Product overview: 20HV11B102MN from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20HV11B102MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 399-8879-ND 60-20HV11B102MN
Product Name Ceramic Capacitors 2000V 0.001uF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details