Win Source Part Number: 1360984-201KD14J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 14D
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 1000 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 130 V
Maximum DC Volts: 170 V
Varistor Voltage (Min): 180 V
Varistor Voltage (Typ): 200 V
Varistor Voltage (Max): 220 V
Current - Surge: 6 kA
Energy: 70J
MOV DISC 14MM, 200V 6KA, BULK
MOV DISC 14MM, 200V 6KA, BULK
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360984-201KD14J | 201KD14J | 201KD14J |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |