Win Source Part Number: 1361150-201KD07
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 07D
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 250 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 130 V
Maximum DC Volts: 170 V
Varistor Voltage (Min): 180 V
Varistor Voltage (Typ): 200 V
Varistor Voltage (Max): 220 V
Current - Surge: 1.2 kA
Energy: 13J
MOV DISC 7MM, 200V 1.2KA, BULK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361150-201KD07 | 201KD07 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm | Through Hole |