KEMET Electronics Corporation Capacitors - Aluminum Electrolytic Capacitors 180MS22ACMA1STD

Description
CAP ALUM MOTOR START RUN
Datasheet
Description
CAP ALUM MOTOR START RUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 180MS22ACMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
180MS22ACMA1STD
Capacitors - Aluminum Electrolytic Capacitors 180MS22ACMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site
Cap, 180Μf, 220Vac, Alu Elec, Can; Capacitance Kemet - 17AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 220Vac, Alu Elec, Can; Capacitance Kemet
17AC7280
Cap, 180Μf, 220Vac, Alu Elec, Can; Capacitance Kemet 17AC7280
CAP, 180µF, 220VAC, ALU ELEC, CAN; Capacitance:180µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 180µF, 220VAC, ALU ELEC, CAN; Capacitance:180µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 180MS22ACMA1STD 17AC7280
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 180Μf, 220Vac, Alu Elec, Can; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In
Technology Single-Layer
Applications Motors / Motor Starting; Motor Start
Capacitance Type Fixed Fixed
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers