Manufacturer: Yageo
Win Source Part Number: 1334719-151KD14
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 400
Mounting: Through Hole
Capacitance @ Frequency: 1300 pF @ 1 kHz
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 4.5 kA
Maximum AC Volts: 95 V
Maximum DC Volts: 125 V
Energy: 40J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 66
HTSUS: 8533.40.4000
Other Part Number: 13-151KD14
Moisture Sensitivity Level (MSL): 1 (Unlimited)
VARISTORS ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334719-151KD14 | 61AK2700 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistors Rohs Compliant Yageo |
| Package | Disc 14mm |