Win Source Part Number: 1360967-151KD10
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 670 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 95 V
Maximum DC Volts: 125 V
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 2.5 kA
Energy: 22J
VARISTOR, MOV, 250V, DISC 10MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360967-151KD10 | 61AK2699 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 250V, Disc 10Mm Rohs Compliant Yageo |
| Package | Disc 10mm |