Win Source Part Number: 1360945-151KD07
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 07D
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 330 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 95 V
Maximum DC Volts: 125 V
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 1.2 kA
Energy: 9.7J
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360945-151KD07 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm |