CAP TANT POLY 120UF 50V AXIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13030-05KASLT |
| Product Name | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 120 microF |