KEMET Electronics Corporation Aluminium Capacitors 125MS22ACMA1STD

Description
KEMET 125MS22ACMA1STD Capacitor
Request a Quote Datasheet
Description
KEMET 125MS22ACMA1STD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1511532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511532
Aluminium Capacitors 1511532
KEMET 125MS22ACMA1STD Capacitor

KEMET 125MS22ACMA1STD Capacitor

Supplier's Site
Aluminium Capacitors - 1511554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511554
Aluminium Capacitors 1511554
Capacitor Motor Start MS 220VAC 125uF

Capacitor Motor Start MS 220VAC 125uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 125MS22ACMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
125MS22ACMA1STD
Capacitors - Aluminum Electrolytic Capacitors 125MS22ACMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site
Cap, 125Μf, 220Vac, Alu Elec, Can; Capacitance Kemet - 17AC7244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 125Μf, 220Vac, Alu Elec, Can; Capacitance Kemet
17AC7244
Cap, 125Μf, 220Vac, Alu Elec, Can; Capacitance Kemet 17AC7244
CAP, 125µF, 220VAC, ALU ELEC, CAN; Capacitance:125µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 125µF, 220VAC, ALU ELEC, CAN; Capacitance:125µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1511532 1511554 125MS22ACMA1STD 17AC7244
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 125Μf, 220Vac, Alu Elec, Can; Capacitance Kemet
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Applications Motors / Motor Starting Motors / Motor Starting; Motor Start
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1730262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details