Win Source Part Number: 1361003-121KD07
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 07D
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 420 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 75 V
Maximum DC Volts: 100 V
Varistor Voltage (Min): 108 V
Varistor Voltage (Typ): 120 V
Varistor Voltage (Max): 132 V
Current - Surge: 1.2 kA
Energy: 7.8J
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361003-121KD07 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 7mm |