Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 112KD10J

Description
Win Source Part Number: 1361011-112KD10J Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 10D Package: Bulk Product Status: Active Package / Case: Disc 10mm Mounting Type: Through Hole HTSUS: 8533.40.4000 ECCN: EAR99 Capacitance @ Frequency: 90 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 680 V Maximum DC Volts: 895 V Varistor Voltage (Min): 990 V Varistor Voltage (Typ): 1.1 kV Varistor Voltage (Max): 1.21 kV Current - Surge: 3.5 kA Energy: 155J
Request a Quote Datasheet
Description
Win Source Part Number: 1361011-112KD10J Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 10D Package: Bulk Product Status: Active Package / Case: Disc 10mm Mounting Type: Through Hole HTSUS: 8533.40.4000 ECCN: EAR99 Capacitance @ Frequency: 90 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 680 V Maximum DC Volts: 895 V Varistor Voltage (Min): 990 V Varistor Voltage (Typ): 1.1 kV Varistor Voltage (Max): 1.21 kV Current - Surge: 3.5 kA Energy: 155J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361011-112KD10J - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361011-112KD10J
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361011-112KD10J
Win Source Part Number: 1361011-112KD10J Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 10D Package: Bulk Product Status: Active Package / Case: Disc 10mm Mounting Type: Through Hole HTSUS: 8533.40.4000 ECCN: EAR99 Capacitance @ Frequency: 90 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 680 V Maximum DC Volts: 895 V Varistor Voltage (Min): 990 V Varistor Voltage (Typ): 1.1 kV Varistor Voltage (Max): 1.21 kV Current - Surge: 3.5 kA Energy: 155J

Win Source Part Number: 1361011-112KD10J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 90 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 680 V
Maximum DC Volts: 895 V
Varistor Voltage (Min): 990 V
Varistor Voltage (Typ): 1.1 kV
Varistor Voltage (Max): 1.21 kV
Current - Surge: 3.5 kA
Energy: 155J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1361011-112KD10J
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
ESD protection diode in SOD523 package - PESD15VS1UB-QF - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
View Details
2 suppliers
TVS Diodes - 7515091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details