Manufacturer: Yageo
Win Source Part Number: 1334721-112KD10
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 400
Mounting: Through Hole
Capacitance @ Frequency: 90 pF @ 1 kHz
Varistor Voltage (Min): 990 V
Varistor Voltage (Typ): 1.1 kV
Varistor Voltage (Max): 1.21 kV
Current - Surge: 2.5 kA
Maximum AC Volts: 680 V
Maximum DC Volts: 895 V
Energy: 115J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8533.40.4000
Other Part Number: 13-112KD10
Moisture Sensitivity Level (MSL): 1 (Unlimited)
VARISTOR, MOV, 1.815KV, DISC 10MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334721-112KD10 | 61AK2693 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 1.815Kv, Disc 10Mm Rohs Compliant Yageo |
| Package | Disc 10mm |