Yageo USA Varistor, Mov, 1.65Kv, Disc 20Mm; Voltage Rating Vac Yageo 102KD20J

Description
VARISTOR, MOV, 1.65KV, DISC 20MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:20D Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 1.65KV, DISC 20MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:20D Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 1.65Kv, Disc 20Mm; Voltage Rating Vac Yageo - 57AK8886 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.65Kv, Disc 20Mm; Voltage Rating Vac Yageo
57AK8886
Varistor, Mov, 1.65Kv, Disc 20Mm; Voltage Rating Vac Yageo 57AK8886
VARISTOR, MOV, 1.65KV, DISC 20MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:20D Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

VARISTOR, MOV, 1.65KV, DISC 20MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:20D Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 57AK8886
Product Name Varistor, Mov, 1.65Kv, Disc 20Mm; Voltage Rating Vac Yageo
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Diodes - SMP1340-075LF - 1098575-SMP1340-075LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Series Connection
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers