Win Source Part Number: 1361182-101KD25
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 25D
Package: Bulk
Product Status: Active
Package / Case: Disc 25mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 6300 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 60 V
Maximum DC Volts: 85 V
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 15 kA
Energy: 100J
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361182-101KD25 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 25mm |