KEMET 060MS22AAMA1STD Capacitor
KEMET 060MS22AAMA1STD Capacitor
CAP, 60µF, 220VAC, ALU ELEC, CAN; Capacitance:60µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes
CAP ALUM MOTOR START RUN
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1511527 | 17AC7227 | 060MS22AAMA1STD |
| Product Name | Aluminium Capacitors | Cap, 60Μf, 220Vac, Alu Elec, Can; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | ||
| Configuration / Form Factor | Quick Connect, Snap-In | Leaded Capacitor | |
| Capacitance Range | 60 microF | 60 microF |