KEMET Electronics Corporation Ceramic Capacitors 05HV15B224KN

Description
0.22µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05HV15B224KN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05HV15B224KN-ND
Ceramic Capacitors 05HV15B224KN-ND
0.22µF ±10% 500V Ceramic Capacitor X7R Radial

0.22µF ±10% 500V Ceramic Capacitor X7R Radial

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 05HV15B224KN-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Capacitor - HQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
 - 1248407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications High Voltage Capacitor; High Current; High Frequency; Power Supply; Electronic Ballast, High Current, High Frequency AC Loads, High Voltage, Smoothing, Snubber, Switching Power Supply
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details