KEMET Electronics Corporation Aluminium Capacitors 050MS22AAMA1STD

Description
Capacitor Motor Start MS 220VAC 50uF
Request a Quote Datasheet
Description
Capacitor Motor Start MS 220VAC 50uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1511553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511553
Aluminium Capacitors 1511553
Capacitor Motor Start MS 220VAC 50uF

Capacitor Motor Start MS 220VAC 50uF

Supplier's Site
Aluminium Capacitors - 1511526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511526
Aluminium Capacitors 1511526
KEMET 050MS22AAMA1STD Capacitor

KEMET 050MS22AAMA1STD Capacitor

Supplier's Site
Cap, 50Μf, 220Vac, Alu Elec, Can; Capacitance Kemet - 17AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Μf, 220Vac, Alu Elec, Can; Capacitance Kemet
17AC7221
Cap, 50Μf, 220Vac, Alu Elec, Can; Capacitance Kemet 17AC7221
CAP, 50µF, 220VAC, ALU ELEC, CAN; Capacitance:50µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes

CAP, 50µF, 220VAC, ALU ELEC, CAN; Capacitance:50µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 050MS22AAMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
050MS22AAMA1STD
Capacitors - Aluminum Electrolytic Capacitors 050MS22AAMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1511553 1511526 17AC7221 050MS22AAMA1STD
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 50Μf, 220Vac, Alu Elec, Can; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Applications Motors / Motor Starting Motors / Motor Starting; Motor Start
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers