KEMET Electronics Corporation Capacitors - Aluminum Electrolytic Capacitors 050MD26AAMA1STD

Description
CAP ALUM MOTOR START RUN
Datasheet
Description
CAP ALUM MOTOR START RUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 050MD26AAMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
050MD26AAMA1STD
Capacitors - Aluminum Electrolytic Capacitors 050MD26AAMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site
Cap, 50Μf, 260Vac, Alu Elec; Capacitance Kemet - 17AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Μf, 260Vac, Alu Elec; Capacitance Kemet
17AC7220
Cap, 50Μf, 260Vac, Alu Elec; Capacitance Kemet 17AC7220
CAP, 50µF, 260VAC, ALU ELEC; Capacitance:50µF; Product Range:MD Series; Voltage Rating:260VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:+25%, -0%; dv/dt Rating:-; Capacitor Dielectric Type:Aluminium RoHS Compliant: Yes

CAP, 50µF, 260VAC, ALU ELEC; Capacitance:50µF; Product Range:MD Series; Voltage Rating:260VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:+25%, -0%; dv/dt Rating:-; Capacitor Dielectric Type:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 050MD26AAMA1STD 17AC7220
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 50Μf, 260Vac, Alu Elec; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In
Technology Single-Layer
Applications Motors / Motor Starting; Motor Start
Capacitance Type Fixed Fixed
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers