KEMET Electronics Corporation Cap, 40Μf, 260Vac, Alu Elec, Can; Capacitance Kemet 040MS26ABMA1STD

Description
CAP, 40µF, 260VAC, ALU ELEC, CAN; Capacitance:40µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 40µF, 260VAC, ALU ELEC, CAN; Capacitance:40µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 40Μf, 260Vac, Alu Elec, Can; Capacitance Kemet - 17AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 40Μf, 260Vac, Alu Elec, Can; Capacitance Kemet
17AC7219
Cap, 40Μf, 260Vac, Alu Elec, Can; Capacitance Kemet 17AC7219
CAP, 40µF, 260VAC, ALU ELEC, CAN; Capacitance:40µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes

CAP, 40µF, 260VAC, ALU ELEC, CAN; Capacitance:40µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 040MS26ABMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
040MS26ABMA1STD
Capacitors - Aluminum Electrolytic Capacitors 040MS26ABMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 17AC7219 040MS26ABMA1STD
Product Name Cap, 40Μf, 260Vac, Alu Elec, Can; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Quick Connect, Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 40 microF 40 microF
Capacitance Tolerance 0 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details