Bell & Gossett, a xylem brand Pressure Independent Control Valves Ultra Setter™

Description
Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke modulation irrespective of the pre-set maximum flow rate, all while maintaining 100% authority at all times. Features and Benefits Field adjustable lockable GPM dial allows user to set and change maximum flow rate quickly and easily. Full stroke modulation at all times No need to make Cv calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free operation Reduces system energy consumption and improves system efficiency Sizes from ½” to 6” Flow Rates from 0.13 GPM to 880 GPM Choice of Siemens and Honeywell actuators
Datasheet
Description
Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke modulation irrespective of the pre-set maximum flow rate, all while maintaining 100% authority at all times. Features and Benefits Field adjustable lockable GPM dial allows user to set and change maximum flow rate quickly and easily. Full stroke modulation at all times No need to make Cv calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free operation Reduces system energy consumption and improves system efficiency Sizes from ½” to 6” Flow Rates from 0.13 GPM to 880 GPM Choice of Siemens and Honeywell actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Independent Control Valves - Ultra Setter™ - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Pressure Independent Control Valves
Ultra Setter™
Pressure Independent Control Valves Ultra Setter™
Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke modulation irrespective of the pre-set maximum flow rate, all while maintaining 100% authority at all times. Features and Benefits Field adjustable lockable GPM dial allows user to set and change maximum flow rate quickly and easily. Full stroke modulation at all times No need to make Cv calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free operation Reduces system energy consumption and improves system efficiency Sizes from ½” to 6” Flow Rates from 0.13 GPM to 880 GPM Choice of Siemens and Honeywell actuators

Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke modulation irrespective of the pre-set maximum flow rate, all while maintaining 100% authority at all times.

Features and Benefits

  • Field adjustable lockable GPM dial allows user to set and change maximum flow rate quickly and easily.
  • Full stroke modulation at all times
  • No need to make Cv calculations when selecting control valves
  • Always maintains 100% authority, ensuring excellent control
  • Combination valve reduces cost and more accurate flow control lowers lifecycle costs
  • Globe valve design ensure complete shut-off and clog free operation
  • Reduces system energy consumption and improves system efficiency
  • Sizes from ½” to 6”
  • Flow Rates from 0.13 GPM to 880 GPM
  • Choice of Siemens and Honeywell actuators
Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Industrial Valves
Product Number Ultra Setter™
Product Name Pressure Independent Control Valves
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1223030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375519 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 6.61 inch (168.00 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details