Bell & Gossett, a xylem brand U-Tube Heat Exchangers SU /WU

Description
U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous type, designed to heat liquids with steam. No space-wasting, expensive storage tank is needed. Although the SU is used for heating many types of fluids, its widest application is for heating water. The SU can also be used as a converter for use with radiation, radiant panels and snow melting systems. Available in diameters 4′ through 30′. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the heater. Large volumes of hot water are produced by an amazingly small unit. Sizes range from 4′ diameter through 30′diameter.
Datasheet
Description
U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous type, designed to heat liquids with steam. No space-wasting, expensive storage tank is needed. Although the SU is used for heating many types of fluids, its widest application is for heating water. The SU can also be used as a converter for use with radiation, radiant panels and snow melting systems. Available in diameters 4′ through 30′. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the heater. Large volumes of hot water are produced by an amazingly small unit. Sizes range from 4′ diameter through 30′diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U-Tube Heat Exchangers - SU /WU - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
U-Tube Heat Exchangers
SU /WU
U-Tube Heat Exchangers SU /WU
U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous type, designed to heat liquids with steam. No space-wasting, expensive storage tank is needed. Although the SU is used for heating many types of fluids, its widest application is for heating water. The SU can also be used as a converter for use with radiation, radiant panels and snow melting systems. Available in diameters 4′ through 30′. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the heater. Large volumes of hot water are produced by an amazingly small unit. Sizes range from 4′ diameter through 30′diameter.

U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters.

The SU Heat Exchanger is an instantaneous type, designed to heat liquids with steam. No space-wasting, expensive storage tank is needed. Although the SU is used for heating many types of fluids, its widest application is for heating water. The SU can also be used as a converter for use with radiation, radiant panels and snow melting systems. Available in diameters 4″ through 30″.

The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the heater. Large volumes of hot water are produced by an amazingly small unit. Sizes range from 4″ diameter through 30″diameter.

Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Heat Exchangers
Product Number SU /WU
Product Name U-Tube Heat Exchangers
Application / Industry Chemical Processing; Domestic water use.; Food or Beverage Processing; HVAC; Hydraulic; Oil Heating / Cooling; Power Generation; Steam
Technology ShellTube
Type U-tube
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Compabloc (Welded Block Type) -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Oil Heating / Cooling
Technology Plate
Type Welded
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details