Bell & Gossett, a xylem brand Pre-Charged Expansion Tanks for Well Water – Non-Code Series WTX

Description
The Series WTX tanks will help protect the pump and pressure switches against short cycling. The potable well tank delivers adequate water under pressure between pump cycles to meet the required demand. It will provide economical system operation by minimizing pump starts, extending pump motor life, and saving energy. The WTX tank will also assist the pump in meeting peak demands. For Residential and Commercial Applications Designed for Well Water and Booster Pump Systems. Minimize Pump Run Times, Extends Life of Pump Polypropylene Liner Provides Corrosion Resistance Butyl/EPDM Diaphragm Resistant to Bacterial Growth FDA Approved Materials Pre-pressurized to Most Common Cut-in Pressures High Maximum Operating Temperature of 200ºF High Maximum Working Pressure of 100 PSIG
Datasheet
Description
The Series WTX tanks will help protect the pump and pressure switches against short cycling. The potable well tank delivers adequate water under pressure between pump cycles to meet the required demand. It will provide economical system operation by minimizing pump starts, extending pump motor life, and saving energy. The WTX tank will also assist the pump in meeting peak demands. For Residential and Commercial Applications Designed for Well Water and Booster Pump Systems. Minimize Pump Run Times, Extends Life of Pump Polypropylene Liner Provides Corrosion Resistance Butyl/EPDM Diaphragm Resistant to Bacterial Growth FDA Approved Materials Pre-pressurized to Most Common Cut-in Pressures High Maximum Operating Temperature of 200ºF High Maximum Working Pressure of 100 PSIG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Charged Expansion Tanks for Well Water – Non-Code - Series WTX - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Pre-Charged Expansion Tanks for Well Water – Non-Code
Series WTX
Pre-Charged Expansion Tanks for Well Water – Non-Code Series WTX
The Series WTX tanks will help protect the pump and pressure switches against short cycling. The potable well tank delivers adequate water under pressure between pump cycles to meet the required demand. It will provide economical system operation by minimizing pump starts, extending pump motor life, and saving energy. The WTX tank will also assist the pump in meeting peak demands. For Residential and Commercial Applications Designed for Well Water and Booster Pump Systems. Minimize Pump Run Times, Extends Life of Pump Polypropylene Liner Provides Corrosion Resistance Butyl/EPDM Diaphragm Resistant to Bacterial Growth FDA Approved Materials Pre-pressurized to Most Common Cut-in Pressures High Maximum Operating Temperature of 200ºF High Maximum Working Pressure of 100 PSIG

The Series WTX tanks will help protect the pump and pressure switches against short cycling. The potable well tank delivers adequate water under pressure between pump cycles to meet the required demand. It will provide economical system operation by minimizing pump starts, extending pump motor life, and saving energy. The WTX tank will also assist the pump in meeting peak demands.

For Residential and Commercial Applications

  • Designed for Well Water and Booster Pump Systems.
  • Minimize Pump Run Times, Extends Life of Pump
  • Polypropylene Liner Provides Corrosion Resistance
  • Butyl/EPDM Diaphragm Resistant to Bacterial Growth
  • FDA Approved Materials
  • Pre-pressurized to Most Common Cut-in Pressures
  • High Maximum Operating Temperature of 200ºF
  • High Maximum Working Pressure of 100 PSIG
Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Storage Tanks and Process Tanks
Product Number Series WTX
Product Name Pre-Charged Expansion Tanks for Well Water – Non-Code
Type Expansion Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details