Bell & Gossett, a xylem brand Heating / Cooling Circulator Pumps

Description
Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.
Datasheet
Description
Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heating / Cooling Circulator Pumps -  - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Heating / Cooling Circulator Pumps
Heating / Cooling Circulator Pumps
Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.

Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.

Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Liquid Handling Pumps
Product Name Heating / Cooling Circulator Pumps
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure ? to 150.0 psi (? to 105 m of Water)
Discharge Size 0.750 to 1.500 inch (19.05 to 38.1 mm)
Media Temperature 40 to 230 F (4 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S20_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 200.000 GPM (0.00 to 757.58 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details