Bell & Gossett, a xylem brand Double Suction Centrifugal Pumps

Description
Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic coverage to meet all your design requirements Volute & Cover Plates: Cast iron ASTM A159 (35,000 psi)* Impeller: Low Zinc Silicon Bronze ASTM 876 Sleeve: 304 Stainless Steel
Description
Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic coverage to meet all your design requirements Volute & Cover Plates: Cast iron ASTM A159 (35,000 psi)* Impeller: Low Zinc Silicon Bronze ASTM 876 Sleeve: 304 Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Double Suction Centrifugal Pumps -  - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Double Suction Centrifugal Pumps
Double Suction Centrifugal Pumps
Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic coverage to meet all your design requirements Volute & Cover Plates: Cast iron ASTM A159 (35,000 psi)* Impeller: Low Zinc Silicon Bronze ASTM 876 Sleeve: 304 Stainless Steel

Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM.

Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling.

  • Hydraulic coverage to meet all your design requirements
  • Volute & Cover Plates: Cast iron ASTM A159 (35,000 psi)*
  • Impeller: Low Zinc Silicon Bronze ASTM 876
  • Sleeve: 304 Stainless Steel
Supplier's Site

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Liquid Handling Pumps
Product Name Double Suction Centrifugal Pumps
Pump Type Centrifugal Pump; Water Supply Pump
Discharge Pressure 23.1 to 1384.0 psi (16.22 to 973 m of Water)
Liquid Flow 0.000 to 28000.000 GPM (0.00 to 106060.61 L/min)
Discharge Size 2.000 to 14.000 inch (50.8 to 356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details